The 63D33FB is a fast-blow Diazed fuse in the DIII size, rated for 63 amps at 500V AC, designed to protect equipment with visible pop-out color-coded indicators. It has a body diameter of 33 mm (1.30 in.) and complies with the CEE-16 standard for fast-blow operation. The fuse is used in circuits up to 500V AC and is color-coded with a copper indicator. It is compatible with DIII-specific screw caps and fuse bases, which may be panel-mounted or DIN-rail mounted. The fuse body diameter ensures it only fits the correct base, preventing incorrect installation.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
FUSE DIAZEDFAST BLOW 5 DIII(E33)
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 63D33FB | 63D33FB | 63D33FB |
| Product Name | Fast Blow Diazed Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Protective | ||
| Mounting | Screw Cap or Fuse Base | ||
| Approvals / Standards | IEC; VDE |