Slow-blow cylinder fuses rated for 63A at 500V AC, with a current-breaking capacity of 100kA, feature a 22mm diameter and 58mm length, porcelain body, and CuZn28 contacts with galvanic silver. They meet IEC 60269-1 and IEC 602-2 standards, conform to NFC 60200, NFC 63210, and NFC 63211 dimensions, and weigh 51g each. Available in the C22 x 58 series with optional striker pin.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 63C22x58GI |
| Product Name | Slow Blow 22 X 58 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |