Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices. The part is available in three sizes with knife blades in two fixing lengths, 80 mm (3.15 in.) and 110 mm (4.33 in.). This variant, rated for 630 V AC and 11 A, features a flap indicator and complies with IEC, DIN, and VDE standards. Dimensions are approximately 51 mm width, 51 mm depth, and 75 mm height, with a blade length of 110 mm, per DIN 43653. A center indicator option is available for remote indication via adapter and microswitch, but flap indicators do not accept adapters.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 630SB3F1-6 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |