Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. The part 630SB3F0-6 is a Size 3 fuse with a 630 V AC voltage rating, classified as Class aaRR, featuring a flap indicator and a blade length of 80 mm. It complies with IEC, DIN, and VDE standards. The fuse has approximate dimensions of 51 mm width, 75 mm height, 51 mm depth, and a blade thickness of 1.2 mm, consistent with DIN 43653. The flap indicator enables visual trip indication, and the part is designed for mounting with threaded holes in metal end caps.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 630SB3F0-6 |
| Product Name | Square Body Semiconductor Fuses |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |