Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. The part is available in Size 3 with kite blades and a 110 mm fixing length, rated for 630 V AC, with a flap indicator. Dimensions are 60 mm width, 60 mm depth, 73 mm height, and 30 mm blade width, complying with DIN 43653. The fuse supports a microswitch via an adapter for remote indication, but the adapter is incompatible with flap indicator models.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 630SB3F0-1 |
| Product Name | Square Body Semiconductor Fuses |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |