Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. This part is available in Size 3 with knife blades and a center indicator for visual trip indication, and supports mounting of an adapter and microswitch for remote indication. It is rated for 630 V AC and complies with IEC, DIN, and VDE standards. Approximate dimensions are 60 mm width, 60 mm depth, 50 mm height, 25 mm blade width, and 110 mm fixing length, conforming to DIN 43653. The fuse body is designed for 110 mm (4.33 in.) fixing length and features a center indicator compatible with microswitches, but not with flap indicators.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 630SB3C8-6 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |