Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. They are available in three sizes with knife blade contacts in two mounting lengths, 80 mm and 110 mm. The part 630SB3C0-1 is a Size 3, Class aaRR fuse with a voltage rating of 630 V AC and a center indicator for visual trip indication. It has a current rating of 63 A and meets IEC, DIN, and VDE standards. Dimensions are approximately 60 mm width, 60 mm depth, and 73 mm height, with a fixing length of 110 mm, conforming to DIN 43653. The center indicator allows for mounting an adapter and microswitch for remote indication, though adapters do not fit fuses with flap indicators.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 630SB3C0-1 |
| Product Name | Square Body Semiconductor Fuses |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |