Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. They are available in three sizes with threaded holes in metal end caps and can be supplied with a flap indicator or center indicator for visual trip indication. The center indicator allows mounting of an adapter and microswitch for remote indication. This fuse is rated for 630 V AC and complies with IEC, DIN, and VDE standards. It is designated as Class aR for partial range protection. The fuse body dimensions are 51 mm width, 51 mm height, and 51 mm depth, with a thread diameter of 8 mm. The fitting length is 80 mm.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 630SB2F0-6 |
| Product Name | Square Body Semiconductor Fuses |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |