Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices. The part 630SB2C8-6 is a Size 2 fuse with a center indicator, rated for 630 A AC and 600 V AC, with knife blades and a fixing length of 80 mm (3.15 in.). It complies with IEC, DIN, and VDE standards. The fuse body dimensions are 60 mm (2.36 in.) in width, 60 mm (2.36 in.) in depth, and 50 mm (1.97 in.) in height, with a blade thickness of 2.5 mm (0.098 in.). An adapter and microswitch can be mounted for remote indication. The center indicator is compatible with the adapter, but not with flap indicators.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 630SB2C8-6 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |