Square Body Semiconductor Fuses with knife blades provide short circuit protection for semiconductor devices. They are available in three sizes with fixing lengths of 80 mm (3.15 in.) and 110 mm (4.33 in.), and can be supplied with a flap indicator or center indicator for visual trip indication. The center indicator includes provision for mounting an adapter and microswitch for remote indication. The fuse with part number 630SB2C1-1 is a 630 V AC, 110 mm long, size 3, Class aaR fuse with a center indicator, designed to standards IEC 269 and DIN 43653, with approximate dimensions of 60 mm width, 60 mm depth, 73 mm height, and 30 mm blade thickness. Adapters and microswitches are available for use with center indicator models but are incompatible with flap indicator models.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 630SB2C1-1 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |