Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCR's. The 630SB2C0-6 is a Size 2 fuse with a center indicator, rated for 630V AC and 11 A current, with threaded holes in the metal end caps. It complies with IEC, DIN, and VDE standards. The fuse body dimensions are 51 mm width, 51 mm height, and 51 mm depth, with a blade thickness of 0.314 inch. An adapter and microswitch can be mounted for remote indication. The center indicator design does not accommodate flap indicators.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 630SB2C0-6 |
| Product Name | Square Body Semiconductor Fuses |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |