Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. Available in three sizes with knife blade contacts, this part is a Size 2 fuse with a center indicator, rated for 630 V AC and 50 A current, compatible with DIN 43653 dimensions. The center indicator allows mounting of an adapter and microswitch for remote indication. The fuse complies with IEC 269 and VDE 0636 standards.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 630SB2C0-1 |
| Product Name | Square Body Semiconductor Fuses |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |