630NH4GL is an NH series knife blade fuse rated for 630 A at 500 V AC with operating class gG/gL for line protection. It has a 4/H size, with overall dimensions of 200 mm length, 110 mm depth, 102 mm blade width, and 50 mm blade thickness, mounted on 150 mm center spacing. The fuse complies with VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 630NH4GL | 630NH4GL |
| Product Name | NH Knife Blade Line Protection Fuses | Fuses |
| Fuse Type | Blade |