The 630NH4AM is a knife-blade fuse in the NH series designed for motor protection up to 500V AC, with an operating class aM. It has a current rating of 630 A and is mounted using knife blades into compatible fuse bases. The fuse has an approximate overall length of 200 mm, a body depth of 110 mm, a blade width of 102 mm, and a blade thickness of 50 mm, with a fixing center distance of 150 mm, conforming to DIN 43620. It shares the standard knife-blade mounting and physical dimensions of the NH4 size range.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 630NH4AM |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |