The 630NH3AR-6 is a knife-blade semiconductor protection fuse in size NH3, rated for 660 V AC and 630 A, with an aR operating class for partial-range short circuit protection. It has an overall length of 150 mm, body width of 53 mm, blade width of 6 mm, and blade thickness of 26 mm, with fixing center at 110 mm, conforming to DIN 43620. The fuse is designed for protection of semiconductor devices such as diodes and SCRs and features a green imprint. It shares dimensions and mounting characteristics with other NH3-sized fuses in the series.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 630NH3AR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses |
| Fuse Type | Blade |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |