The 630NH3AM is a knife-blade fuse rated for motor protection up to 500V AC, with a current rating of 630A, and is designed for mounting in fuse bases. It conforms to operating class aM per VDE 0636 / IEC 269 standards. The fuse has physical dimensions of 150 mm overall length, 65 mm body length, 70 mm depth, 62 mm blade width, and 32 mm blade thickness, with a center fixing distance of 110 mm. It belongs to the NH3/F size category.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 630NH3AM |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |