Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROTARY LIMIT SWITCHES
ALTECH CORP.
608.3000.204 -- LIMIT SWITCHES
Altech Corp.
Limit Switches
608.3000.204
Description
LIMIT SWITCH
Powell Electronics, Inc.
VAST STOCK CO., LIMITED
Done
Request a Quote
Email Supplier
Description
LIMIT SWITCH
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Limit Switches
608.3000.204
Limit Switches
608.3000.204
LIMIT SWITCH
LIMIT SWITCH
Buy Now
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Limit Switches
608.3000.204
Limit Switches
608.3000.204
Limit Switches LIMIT SWITCH
Limit Switches LIMIT SWITCH
Buy Now
Technical Specifications
Powell Electronics, Inc.
VAST STOCK CO., LIMITED
Product Category
Rotary Limit Switches
Limit Switches
Product Number
608.3000.204
608.3000.204
Product Name
Limit Switches
Limit Switches
Switch Type
Electromechanical
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Electromechanical Limit Switch, Rotate From 6150 - 6450 Degrees
S9200A-G163-21
Specs
Switch Type
Electromechanical
Total Travel
6150 degrees
Operating Force
9.38 In-lbs (10.81 kg-cm)
View Details
BARTEC
Limit switch plastic encapsulated
limit switch plastic encapsulated
Specs
Operating Temp
-28.89 to 18.33 C (-20 to 65 F)
Maximum Current Rating
6 amps
Maximum AC Voltage Rating
250 volts
View Details
Schmersal Inc.
Positive-operation door contacts - AZ 06... - AZ 061 K-5402
Specs
Normal State
Normally Closed
Connections
Screw Terminal; Screw terminals M20 x 1.5
Operating Temp
-30 to 70 C (-22 to 158 F)
View Details
Festo Corporation
Position indicator
SASF-S2-B-F-A34
Specs
Operating Temp
-25 to 80 C (-13 to 176 F)
View Details