Altech Corp. Industrial Automation and Controls - Time Delay Relays 600SD-2-110V

Description
Win Source Part Number: 1003922-600SD-2-110V Category: Industrial Automation and Controls>Time Delay Relays Termination Style: Screw Terminal Package: Bulk Standard Package: 1 Function: Star Delta Controller Circuit: SPDT (1 Form C) Relay Type: Mechanical Relay Delay Time: 3 Sec ~ 60 Sec Timing Adjustment Method: Screwdriver Slot Timing Initiate Method: Input Voltage Voltage - Supply: 110VAC Mounting Type: DIN Rail Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Altech Corporation Other Names: 1920-1773 Base Product Number: 600SD-2
Request a Quote
Description
Win Source Part Number: 1003922-600SD-2-110V Category: Industrial Automation and Controls>Time Delay Relays Termination Style: Screw Terminal Package: Bulk Standard Package: 1 Function: Star Delta Controller Circuit: SPDT (1 Form C) Relay Type: Mechanical Relay Delay Time: 3 Sec ~ 60 Sec Timing Adjustment Method: Screwdriver Slot Timing Initiate Method: Input Voltage Voltage - Supply: 110VAC Mounting Type: DIN Rail Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Altech Corporation Other Names: 1920-1773 Base Product Number: 600SD-2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Industrial Automation and Controls - Time Delay Relays - 1003922-600SD-2-110V - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Time Delay Relays
1003922-600SD-2-110V
Industrial Automation and Controls - Time Delay Relays 1003922-600SD-2-110V
Win Source Part Number: 1003922-600SD-2-110V Category: Industrial Automation and Controls>Time Delay Relays Termination Style: Screw Terminal Package: Bulk Standard Package: 1 Function: Star Delta Controller Circuit: SPDT (1 Form C) Relay Type: Mechanical Relay Delay Time: 3 Sec ~ 60 Sec Timing Adjustment Method: Screwdriver Slot Timing Initiate Method: Input Voltage Voltage - Supply: 110VAC Mounting Type: DIN Rail Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Altech Corporation Other Names: 1920-1773 Base Product Number: 600SD-2

Win Source Part Number: 1003922-600SD-2-110V
Category: Industrial Automation and Controls>Time Delay Relays
Termination Style: Screw Terminal
Package: Bulk
Standard Package: 1
Function: Star Delta Controller
Circuit: SPDT (1 Form C)
Relay Type: Mechanical Relay
Delay Time: 3 Sec ~ 60 Sec
Timing Adjustment Method: Screwdriver Slot
Timing Initiate Method: Input Voltage
Voltage - Supply: 110VAC
Mounting Type: DIN Rail
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Altech Corporation
Other Names: 1920-1773
Base Product Number: 600SD-2

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Number 1003922-600SD-2-110V
Product Name Industrial Automation and Controls - Time Delay Relays
Mounting PCBoard; DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Type 32.21 - Subminiature PCB relays 6A - 322170484300 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
NO 1
View Details
Power Relays - 1-1393115-7 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
2 suppliers
Relay module - 788-313 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
80A Automotive Relay - CHAF8 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details