The 560NH3AR-6 is a knife-blade fuse in the NH3 size class, rated for 560 A at 660 V AC, designed for semiconductor protection with partial range short circuit performance. It features a blade width of 40 mm and a mounting center distance of 110 mm, consistent with NH3/F dimensions. The fuse operates under the aR class and is marked with a red, orange, or blue imprint typical of semiconductor protection types.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 560NH3AR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses |
| Fuse Type | Blade |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |