Square Body Fuses provide short-circuit protection for semiconductor devices such as diodes and SCRs. They are available in three sizes with knife-blade terminals in two mounting lengths: 80 mm (3.15 in) and 110 mm (4.33 in). The part 556SB2F0-1 corresponds to a 550 A, 1000 V AC fuse with a flap indicator, size 2, and conforms to the IEC, DIN, and VDE standards. Dimensions are approximately 51 mm width, 52 mm height, and 51 mm depth for the body with 8.0 mm diameter threaded holes. The fuse is designed for use with a flap indicator and is not compatible with center indicators or adapters for microswitches. The part is rated for short-circuit protection only, fallowing under Class aaR characteristics.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 556SB2F0-1 |
| Product Name | Square Body Semiconductor Fuses |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |