Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. The part is available with knife blades in 110 mm (4.33 in.) fixing length and a center indicator for visual trip indication. It is rated for 1000 V AC and complies with IEC, DIN, and VDE standards. Dimensions are 51 mm width, 51 mm depth, 73 mm height, 25 mm blade length, and 110 mm fixing length, conforming to DIN 43653. An adapter and microswitch may be mounted for remote indication. The fuse body is marked for the series and is supplied with a center indicator, which does not accept flap indicators.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 556SB2C1-1 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |