Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. They are available in three sizes with knifelike blades and are offered with either a flap or center indicator for visual trip indication. The center indicator includes a provision for mounting an adapter and microswitch for remote indication. The part 556SB2C0-1 corresponds to a 550 V AC, 110 A rated fuse with a center indicator, size 2, and complies with IEC, DIN, and VDE standards. Dimensions are approximately 60 mm length, 52 mm height, 60 mm depth, and 10 mm bore, compliant with DIN 43653.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 556SB2C0-1 |
| Product Name | Square Body Semiconductor Fuses |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |