Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. The 550SB3F8-6 is a Size 3 fuse rated for 600 V AC with a current rating of 550 A, featuring a flap indicator and knife blades with a fixing length of 80 mm. It complies with IEC, DIN, and VDE standards. Dimensions are approximately 51 mm width, 75 mm height, 51 mm depth, and 12 mm blade thickness. The fuse is designed for mounting with a flap indicator and is not compatible with center indicators or microswitch adapters.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 550SB3F8-6 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |