Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. The 550SB3F0-6 is a Size 3 fuse with a 550 V AC voltage rating, featuring a flap indicator and compliant with IEC, DIN, and VDE standards. It has threaded holes in metal end caps and approximate dimensions of 51 mm width, 52 mm height, 51 mm depth, and 8 mm bore. The fuse supports mounting of an adapter and microswitch for remote indication when used with center indicators, but adapter compatibility is not available with flap indicators.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 550SB3F0-6 |
| Product Name | Square Body Semiconductor Fuses |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |