Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. The 550SB3F0-1 is a Size 3 fuse with a 50 A current rating and 1000 V AC voltage rating, featuring a flap indicator. It has a body width of 51 mm, height of 75 mm, depth of 51 mm, and blade thickness of 2.5 mm, with mounting dimensions compliant with DIN 43653. The fuse complies with IEC, DIN, and VDE standards.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 550SB3F0-1 |
| Product Name | Square Body Semiconductor Fuses |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |