Square Body Semiconductor Fuses with knife blades provide short-circuit protection for semiconductor devices. The 550SB3C8-6 is a size 3, class aR fuse with a voltage rating of 600 V AC and a current rating of 550 A, featuring a center indicator for visual trip indication. It has a body width of 51 mm, height of 73 mm, depth of 51 mm, and a fixing length of 110 mm (4.33 in.), complying with DIN 43653 dimensions. The fuse is designed for mounting with an adapter and microswitch for remote indication.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 550SB3C8-6 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |