Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. The 550SB3C0-6 is a 50A, 600V AC fuse in Size 3 with a center indicator, conforming to IEC, DIN, and VDE standards. It has approximate dimensions of 51 mm width, 51 mm depth, 73 mm height, a blade length of 25 mm, and a fixing length of 110 mm, with dimensions compliant with DIN 43653.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 550SB3C0-6 |
| Product Name | Square Body Semiconductor Fuses |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |