Square Body Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. They are available in three sizes with knife blade contacts in two mounting lengths, 80 mm (3.15 in.) and 110 mm (4.33 in.). The part 550SB3C0-1 corresponds to a Size 3 fuse with a center indicator, rated for 550 V AC, complying with IEC, DIN, and VDE standards. Dimensions are approximately 51 mm width, 51 mm depth, 73 mm height, 25 mm blade thickness, and 110 mm fixing length. An adapter and microswitch can be mounted for remote indication, but adapters do not fit fuses with flap indicators.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 550SB3C0-1 |
| Product Name | Square Body Semiconductor Fuses |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |