Square Body Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. The part is available in size 2 with knife blades and a flap indicator, rated for up to 600 VAC and 50 A, with dimensions of 51 mm width, 51 mm depth, and 75 mm height, conforming to DIN 43653. The fuse body is typically marked in red, orange, or blue.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 550SB2F1-6 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |