Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. The part 550SB2C0-6 is a 500 V AC, 5 A fuse in Size 2 with a Center Indicator, complying with IEC, DIN, and VDE standards. It has a body width of 2.00 mm, height of 2.05 mm, depth of 2.00 mm, and blade thickness of 0.314 mm. It is designed for mounting with an adapter and microswitch for remote indication. The fuse uses knife blade contacts and is rated for short circuit protection only. The physical dimensions follow DIN 43653.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 550SB2C0-6 |
| Product Name | Square Body Semiconductor Fuses |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |