Altech Corp. ATEX Cable Gland 5507561

Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote
Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATEX cable gland part number 5507561 is a blue polyamide PA6 strain relief with a metric M16x1.5/9 thread, designed for use in explosion-endangered areas. It has a clamping range of 5-8 mm and is certified for Zone 1, 2, 21, and 22 under ATEX Directive with LCIE 07 ATEX 6082X approval. The gland uses a neoprene seal and provides gas-tight and watertight protection, with an operating temperature range of -35 to 95°C. Dimensions include a height of 19 mm, external length of 37 mm, and a body outer diameter of 16.0 mm. Only the climate and nominal size are documented; locknuts and seals are sold separately.

Datasheet Summary
Powered by GS/AI

The ATEX cable gland part number 5507561 is a blue polyamide PA6 strain relief with a metric M16x1.5/9 thread, designed for use in explosion-endangered areas. It has a clamping range of 5-8 mm and is certified for Zone 1, 2, 21, and 22 under ATEX Directive with LCIE 07 ATEX 6082X approval. The gland uses a neoprene seal and provides gas-tight and watertight protection, with an operating temperature range of -35 to 95°C. Dimensions include a height of 19 mm, external length of 37 mm, and a body outer diameter of 16.0 mm. Only the climate and nominal size are documented; locknuts and seals are sold separately.

Suppliers

Company
Product
Description
Supplier Links
ATEX Cable Gland - 5507561 - Altech Corp.
Flemington, NJ, USA
ATEX Cable Gland
5507561
ATEX Cable Gland 5507561
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Buy Now Datasheet
ALTH Cable Glands - 5507561 - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Cable Glands
5507561
ALTH Cable Glands 5507561
M16 Cable Gland, 2.5-8mm

M16 Cable Gland, 2.5-8mm

Supplier's Site

Technical Specifications

  Altech Corp. Galco Industrial Electronics
Product Category Sealing Glands Sealing Glands
Product Number 5507561 5507561
Product Name ATEX Cable Gland ALTH Cable Glands
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248679 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248662 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Standard Straight-Through Cable Gland - 4221732 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 1.26 inch (32 mm)
View Details
Cable and Cord Grips - 1920-5308709/SET-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details