Altech Corp. Industrial Flat Cable Gland 5320305

Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote Datasheet
Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Flat Cable Gland - 5320305 - Altech Corp.
Flemington, NJ, USA
Industrial Flat Cable Gland
5320305
Industrial Flat Cable Gland 5320305
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Buy Now Datasheet
ALTH Cable Glands - 5320305 - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Cable Glands
5320305
ALTH Cable Glands 5320305
PG11 Flat Cable Cord Grip

PG11 Flat Cable Cord Grip

Supplier's Site

Technical Specifications

  Altech Corp. Galco Industrial Electronics
Product Category Sealing Glands Sealing Glands
Product Number 5320305 5320305
Product Name Industrial Flat Cable Gland ALTH Cable Glands
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Traction Relief Cable Gland - 5306032 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.7874 inch (20 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248680 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details
Standard Straight-Through Cable Gland - 4221046 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 1.26 inch (32 mm)
View Details
Industrial Straight-Through Cable Gland - 5211107 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.1181 to 0.2362 inch (3 to 6 mm)
View Details