Altech Corp. Industrial Multi-Conductor Cable Gland 5315855

Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote Datasheet
Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Multi-Conductor Cable Gland - 5315855 - Altech Corp.
Flemington, NJ, USA
Industrial Multi-Conductor Cable Gland
5315855
Industrial Multi-Conductor Cable Gland 5315855
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Sealing Glands
Product Number 5315855
Product Name Industrial Multi-Conductor Cable Gland
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Straight-Through Cable Gland - 5211129 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details
Industrial Straight-Through Cable Gland - 5211321 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
Standard Straight-Through Cable Gland - 4221043 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.7874 inch (20 mm)
View Details
EMC Cable Gland - 4264021 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
2 suppliers