The Industrial Multi-Conductor Cable Gland from Altech Corp. is designed for use with flat, rounded, and oval cables. It features a body made from polyamide PA 6, reinforced with 25% glass fiber, and a sealing component made from Tefabloc. This product is characterized by its gas-tight and watertight properties, ensuring protection against environmental contaminants. It is completely twist-protected and can be combined with various sealing inserts, making it versatile for different applications. The cable gland operates effectively within a temperature range of -30 to 120°C (-22 to 248°F) and is suitable for use in machines, devices, measuring and control engineering, and plant installations. The product is available with PG and metric thread options, accommodating a variety of cable sizes.
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
| Altech Corp. | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | 5315692 |
| Product Name | Industrial Multi-Conductor Cable Gland |
| Application | Cable & Wire |