The Industrial Straight-Through Cable Gland, part number 5313612, is designed for use in various applications including machines, devices, and plant installations. It features a body made of polyamide PA 6 with 25% glass-fiber reinforcement, ensuring durability and strength. The sealing mechanism utilizes Tefabloc, while the ECA clamping ring is constructed from polycarbonate, providing effective strain relief. This cable gland supports both PG and metric threads, with a clamping range suitable for cables measuring 6-10 mm in diameter. It is engineered to be gas-tight and watertight, offering complete twist protection and compatibility with various sealing inserts. The product operates effectively within a temperature range of -30°C to 120°C (-22°F to 248°F), making it suitable for a wide range of environmental conditions. Locknuts and sealing rings are sold separately, allowing for customization based on specific project requirements.
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
| Altech Corp. | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | 5313612 |
| Product Name | Industrial Straight-Through Cable Gland |
| Application | Cable & Wire |