Altech Corp. Wire & Cable Management 5308 507

Description
PG7 Cord Grip, 2.5-6.5mm
Request a Quote Datasheet
Description
PG7 Cord Grip, 2.5-6.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire & Cable Management - 5308 507 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Wire & Cable Management
5308 507
Wire & Cable Management 5308 507
PG7 Cord Grip, 2.5-6.5mm

PG7 Cord Grip, 2.5-6.5mm

Buy Now
Laguna Hills, CA, United States
Cables, Wires - Management - Cable and Cord Grips
1216095-5308 507
Cables, Wires - Management - Cable and Cord Grips 1216095-5308 507
Win Source Part Number: 1216095-5308 507 Category: Cables, Wires - Management>Cable and Cord Grips Type: Cable Gland Color: Black Package: Bulk Ingress Protection: IP68 - Dust Tight, Waterproof Standard Package: 50 Material: Polyamide Cable Diameter: 0.10" ~ 0.26" (2.5mm ~ 6.5mm) Panel Hole Size: 0.492" (12.5mm) Thread Size: PG7 Alternative Parts (Cross-Reference): 5308-507; 5308507; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8547.20.0000 Mfr: Altech Corporation Other Names: 1920-1056 Base Product Number: 5308

Win Source Part Number: 1216095-5308 507
Category: Cables, Wires - Management>Cable and Cord Grips
Type: Cable Gland
Color: Black
Package: Bulk
Ingress Protection: IP68 - Dust Tight, Waterproof
Standard Package: 50
Material: Polyamide
Cable Diameter: 0.10" ~ 0.26" (2.5mm ~ 6.5mm)
Panel Hole Size: 0.492" (12.5mm)
Thread Size: PG7
Alternative Parts (Cross-Reference): 5308-507; 5308507;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8547.20.0000
Mfr: Altech Corporation
Other Names: 1920-1056
Base Product Number: 5308

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 5308 507 1216095-5308 507
Product Name Wire & Cable Management Cables, Wires - Management - Cable and Cord Grips
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-014 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NTV-3 - kTB Solutions
Specs
Application RF
Connector Type 3.5mm
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details