The 50SM0GR-L is a stud-mounted semiconductor fuse with an integrated microswitch holder, designed for short-circuit protection of devices such as diodes and SCRs. It operates at up to 660V AC and complies with operating class gR, offering super fast blow characteristics. The fuse is part of a series with identical mounting and functional features across variants, including the 50SM00GR-L and 50SM0GR-L, all sharing the same physical and electrical interface as specified for the NH stud-mount family. Dimensions align with DIN 43653, with a body depth (D) of 50 mm and a center-to-center fixing distance of 97 mm. The microswitch holder enables circuit status indication, and the design supports direct panel mounting.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 50SM0GR-L |
| Product Name | NH Stud Mount with Microswitch Holder Semiconductor Fuses |
| Fuse Type | Blade |
| Mounting | Stud Mount |
| Approvals / Standards | IEC; VDE |