The 50SM00CGR is a stud-mount semiconductor fuse with gR operating class, providing full-range overload and short circuit protection for devices such as diodes and SCRs. It is rated for 660V AC and complies with IEC, DIN, and VDE standards. The fuse has a super fast blow characteristic and is typically marked with red, orange, or blue imprint. Its physical dimensions align with the NH00C/SM series, including a length of 100 mm, a diameter of 20 mm, and a stud center distance of 50 mm.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 50SM00CGR |
| Product Name | NH Stud Mount Semiconductor Fuses |
| Fuse Type | Blade |
| Mounting | Stud Mount |
| Approvals / Standards | UL (optional feature); IEC; VDE |