The 50SM00CGR-L is a stud-mount semiconductor fuse with an integrated microswitch holder, designed for short circuit and overload protection of devices such as diodes and SCRs. It operates at 660V AC and complies with the gR class for full-range protection, featuring super fast blow characteristics. The fuse is marked with typical semiconductor protection indicators and is mounted using a stud configuration. Dimensions align with DIN 43653, with a length of 100 mm, a base width of 50 mm, and a stud diameter of 28 mm.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 50SM00CGR-L | 50SM00CGR-L |
| Product Name | NH Stud Mount with Microswitch Holder Semiconductor Fuses | Fuses |
| Fuse Type | Blade | |
| Mounting | Stud Mount | |
| Approvals / Standards | IEC; VDE |