The 50NZ02SC is a Neozed semiconductor protection fuse rated for up to 440 V AC and 250 V DC, with a current rating of 50 A. It belongs to the D02 size class, which accommodates up to 63 A, and features a cylindrical body with a diameter of 15.3 mm. The fuse has a gR operating class, providing ultra-fast current limiting for semiconductor protection. It includes a color-coded visual indicator and is designed for use with compatible screw caps and fuse bases. It complies with VDE 0636 and IEC 269 standards and is dimensions to DIN 49522.
Neozed Fuses are more compact than the Diazed Fuses. Three sizes are available, D01 to 16 Amps, D02 to 63 Amps and D03 to 100 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 50NZ02SC |
| Product Name | Semiconductor Protection Neozed Fuses |
| Fuse Type | Protective |
| Mounting | Screw Cap or Fuse Base |
| Approvals / Standards | IEC; VDE |