The 50NZ02GL is a slow-blow Neozed fuse rated for 50 A at 380 V AC and 250 V DC, with a gL/gG operating class for cable, line, and equipment protection. It features a color-coded pop-out indicator and is designed for use with D02-size fuse bases and accessories. The fuse body has a diameter of 15.3 mm and complies with DIN 49522 dimensions. It is compatible with the NZ02B single-pole or NZ02B3 three-pole fuse bases, and requires an Adapter Ring Tool for installation. The fuse tip diameter matches the adapter ring to prevent incorrect installation in higher-rated circuits.
Neozed Fuses are more compact than the Diazed Fuses. Three sizes are available, D01 to 16 Amps, D02 to 63 Amps and D03 to 100 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
FUSE NEOZED D0250A380VGL
Neozed Fuse, Slow Blow, 380 VAC, (0.60 " D, 1.42 " L)
380 VAC, 250 VDC; DIN 49522/VDE 0636/IEC 269. Low power loss.
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 50NZ02GL | 50NZ02GL | 50NZ02GL | 70025347 |
| Product Name | Slow Blow Neozed Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse;Neozed;Slow Blow;50A;Sz D02;Class gL/gG;Dims 0.43x1.42";Glass;380VAC |
| Fuse Type | Protective | |||
| Mounting | Screw Cap or Fuse Base | Panel/DIN Rail | ||
| Approvals / Standards | IEC; VDE | |||
| Features | Indicating; Time Lag |