The 50NH2GR-6 is an NH-series knife-blade fuse rated for 660V AC with a current rating of 50 A, designed for semiconductor protection under operating class gR. It features a body size of 2/E, with overall dimensions of 150 mm length, 48 mm depth, 40 mm blade width, and 6 mm blade thickness, and a center fix point at 110 mm. The fuse meets VDE 0636 and IEC 269 standards and is identified by a red, orange, or blue imprint characteristic of gR-class fuses.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 50NH2GR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses |
| Fuse Type | Blade |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |