The 50NH2AM is a knife-blade fuse rated for 50 A at 500 V AC with motor protection operating class aM, designed for installation in fuse bases. It has a physical size designation of 2/E, with an overall length of 150 mm, body width of 40 mm, and blade thickness of 20 mm, and mounts with a fixing center at 110 mm. The fuse complies with VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 50NH2AM |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |