The 50NH1GR-6 is a knife-blade fuse in the NH1 size class, rated for 50 A at 660 V AC, designed for semiconductor protection with a gR operating class. It features knife blades for mounting into fuse bases, with overall dimensions of 135 mm (5.31 in) in length, 29 mm (1.14 in) in width, and 6 mm (0.24 in) in blade thickness, consistent with the NH1/C series. The fuse is suitable for short-circuit and overload protection in applications involving diodes and SCRs, and conforms to VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 50NH1GR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses |
| Fuse Type | Blade |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |