The 50NH1GL is an NH series knife-blade fuse rated for 50 A at 500 V AC, designed for line protection with operating class gL/gG. It features knife blade terminals for mounting in fuse bases and has physical dimensions of 135 mm length, 29 mm blade width, and 15 mm blade thickness, consistent with the NH1/C size category. The fuse complies with VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
FUSE NH1GL 3 50A 500V
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 50NH1GL | 50NH1GL | 50NH1GL |
| Product Name | NH Knife Blade Line Protection Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade |