The 50NH1AM is a knife-blade fuse in the NH series designed for motor protection up to 500V AC, with a current rating of 50 A. It has the NH1/C package dimensions: overall length of 135 mm, body length of 65 mm, body depth of 42 mm, blade width of 29 mm, blade thickness of 6 mm, and a center fixing spacing of 110 mm. It complies with VDE 0636 and IEC 269 standards and is classified as operating class aM, providing slow overload protection with fast-acting short circuit performance. The fuse features a green imprint and is intended for mounting in compatible fuse bases.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 50NH1AM | 50NH1AM |
| Product Name | NH Knife Blade Motor Protection Fuses | Fuses |
| Fuse Type | Blade |