The 50NH0GR-6 is an NH series knife-blade fuse rated for 50 A at 660 V AC, designed for semiconductor protection with a gR operating class. It features knife blades for mounting into fuse bases and complies with VDE 0636 and IEC 269 standards. The fuse has an overall length of 125 mm, body length of 65 mm, body depth of 42 mm, blade width of 29 mm, and blade thickness of 6 mm, with a center-to-center spacing of 110 mm for mounting, consistent with NH0/B dimensions.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 50NH0GR-6 | 50NH0GR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses | Fuses |
| Fuse Type | Blade | |
| Mounting | Replaceable | |
| Approvals / Standards | IEC; VDE |