The 50NH0GL is an NH series knife-blade fuse rated for 50 A at 500 V AC, designed for line protection in power distribution applications. It features knife blades at both ends for mounting into fuse bases and belongs to the gL/gG operating class, providing slow-acting protection for resistive loads and distribution circuits. The fuse has dimensions of 125 mm in overall length, 29 mm in blade width, and 15 mm in blade thickness, with a fixing center distance of 110 mm. It is compatible with panel or DIN rail mounted fuse bases and conforms to VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 50NH0GL |
| Product Name | NH Knife Blade Line Protection Fuses |
| Fuse Type | Blade |