The 50NH0AM is a knife-blade fuse in the NH series designed for motor protection up to 500V AC, with a rated current of 50A. It features a single pole design with knife blades at both ends for mounting into fuse bases, and is compatible with panel or DIN rail mounted fuse holders. The fuse has an overall length of 125 mm, body length of 65 mm, depth of 42 mm, blade width of 29 mm, and thickness of 15 mm, with a fixing center of 110 mm. It operates under the aM class, providing slow overload protection and fast short-circuit protection. The fuse is rated for current ranging up to 250A across the NH0 series, with all variants sharing the same physical dimensions and mounting style.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 50NH0AM |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |