The 50NH00GR-6 is an NH series knife-blade fuse rated for semiconductor protection up to 660V AC, with a current rating of 50A. It features knife blades at both ends for mounting into fuse bases and conforms to operating class gR, providing full-range overload and short-circuit protection. The fuse measures 79mm in overall length, 52mm in body length, 42.5mm in depth, 28mm in width, and 15mm in fixing center distance, with blade thickness of 6mm. It uses a green imprint as typical marking. The fuse is part of the NH00 size category, which is compatible with standard fuse bases and meets VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and
FUSE SEMICONDUCTOR 3 NH00 50A 66
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 50NH00GR-6 | 50NH00GR-6 | 50NH00GR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | ||
| Mounting | Replaceable | ||
| Approvals / Standards | IEC; VDE | ||
| Features | Fast Acting |